Status: | Unknown |
---|---|
Series: | W005G, W01G, W02G, W04G, W06G, W08G, W10G |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.20
|
4,891
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
96,700
in stock
|
Buy Now | |
element14
from US$0.32
|
64,048
in stock
|
Buy Now | |
Farnell
from US$0.27
|
64,048
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
510
in stock
|
Buy Now | |
Rutronik
from US$0.19
|
400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
353
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
UL recognition, file number E54214 |
Ideal for printed circuit boards |
Typical IR less than 0.1 μA |
Applications |
---|
General purpose use in AC/DC bridge full wave? rectification for power supply, adapter, charger,? lighting ballaster on consumers, and home appliances? applications. |
Application Notes |
---|
Application Note |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | No |
GREEN | No |
1.5A 800V BR WOG | TTI Europe |
BRIDGE RECTIFIER, 1.5A, 800V | element14 |
W08G Series 800 V 50 V Glass Passivated Single-Phase Bridge Rectifier - WOG | Future Electronics |
No. Of Phases:Single Phase | Newark Electronics |
Diode Rectifier Bridge Single 800V 1.5A 4-Pin Case WOG Bulk | Avnet America |
BRIDGE-RECT. 1,5A 800V WOG | Rutronik |
Bridge rectifier: single-phase | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a W08G-E4/51?
Additional datasheets, footprints and schematics for W08G-E4/51 are listed on our Part Details page. You can also find images and similar parts to W08G-E4/51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W08G-E4/51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W08G-E4/51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W08G-E4/51 fall under?
The W08G-E4/51 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to W08G-E4/51 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W08G-E4/51 you can contact the distributor directly for product support, shipping queries etc.
Is the W08G-E4/51 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W08G-E4/51 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Future Electronics and Newark Electronics have stock available or on a lead time for W08G-E4/51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W08G-E4/51 often in real-time on the comparison pages.
What if I can't find stock of W08G-E4/51?
You can fill out our help required form which you can use to request a quote for W08G-E4/51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.