Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 1.5A |
Forward Voltage VF Max | 1.1V |
Diode Mounting Type | Through Hole |
BRIDGE RECTIFIER, 1.5A, 600V | element14 |
Where can I find additional details, specifications and documents for a W06?
Additional datasheets, footprints and schematics for W06 are listed on our Part Details page. You can also find images and similar parts to W06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W06 fall under?
The W06 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to W06 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W06 you can contact the distributor directly for product support, shipping queries etc.
Is the W06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W06 have stock available?
Authorised distributors including RS Americas and element14 have stock available or on a lead time for W06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W06 often in real-time on the comparison pages.
What if I can't find stock of W06?
You can fill out our help required form which you can use to request a quote for W06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.