Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | WOXG Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 1.5A |
Bridge Rectifier Case Style | Through Hole |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | WOXG Series |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 1.5A |
Bridge Rectifier Case Style | Through Hole |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Diode, Bridge Rect, 1-Ph, 100V, Th | Newark Electronics |
Where can I find additional details, specifications and documents for a W01G?
Additional datasheets, footprints and schematics for W01G are listed on our Part Details page. You can also find images and similar parts to W01G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W01G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W01G price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W01G you can contact the distributor directly for product support, shipping queries etc.
Is the W01G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for W01G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for W01G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W01G often in real-time on the comparison pages.
What if I can't find stock of W01G?
You can fill out our help required form which you can use to request a quote for W01G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.