No. of Phases | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 1.5A |
Forward Voltage VF Max | 1.1V |
Diode Mounting Type | Through Hole |
BRIDGE RECTIFIER, 1.5A, 100V | element14 |
Frequency RF | - |
---|---|
Module Interface | I2C I2S SPI UART |
Module Applications | M2M Internet of Things |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
OEM MODULE, IOT/M2M | Farnell |
Oem Module, Iot/M2M | Newark Electronics |
Where can I find additional details, specifications and documents for a W01?
Additional datasheets, footprints and schematics for W01 are listed on our Part Details page. You can also find images and similar parts to W01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W01 fall under?
The W01 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to W01 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W01 you can contact the distributor directly for product support, shipping queries etc.
Is the W01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W01 have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for W01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W01 often in real-time on the comparison pages.
What if I can't find stock of W01?
You can fill out our help required form which you can use to request a quote for W01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.