Status: | Unknown |
---|---|
Series: | W005M Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 50V |
Forward Current If(AV) | 1.5A |
Bridge Rectifier Case Style | Through Hole |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | W005M Series |
SVHC | No SVHC (27-Jun-2018) |
Diode Mounting Type | Through Hole |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 50V |
Forward Current If(AV) | 1.5A |
Bridge Rectifier Case Style | Through Hole |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Bridge Rectifier, 50V, 1.5A, Wob | Newark Electronics |
No. of Phases:Single Phase | element14 |
BRIDGE RECTIFIER, 50V, 1.5A, WOB | Farnell |
Where can I find additional details, specifications and documents for a W005MG?
Additional datasheets, footprints and schematics for W005MG are listed on our Part Details page. You can also find images and similar parts to W005MG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W005MG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W005MG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W005MG fall under?
The W005MG is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to W005MG when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W005MG you can contact the distributor directly for product support, shipping queries etc.
Is the W005MG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W005MG have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for W005MG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W005MG often in real-time on the comparison pages.
What if I can't find stock of W005MG?
You can fill out our help required form which you can use to request a quote for W005MG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.