VY2471K29Y5SS63V7 Capacitors by Vishay Intertechnology

EMI Suppression Safety Capacitor, Ceramic Disc, Class X1, 440 VAC, Class Y2, 300 VAC

Status: Unknown
Series: VY2 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Newark
Newark
from US$0.16
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.08
30,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.07
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.13
-
Buy Now
Logo for element14
element14
from US$0.10
-
Buy Now
Logo for Farnell
Farnell
from US$0.10
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Features

Complying with IEC 60384-14
High reliability
Vertical (inline) kinked or straight leads
Applications
X1, Y2 according to IEC 60384-14
Line-to-line filtering (Class X)
Line-to-ground filtering (Class Y)

Environmental Information

RoHS-Compliant Yes
Lead (Pb)-Free Termination is Lead Free
MSL Designation Not Applicable
Device Termination Plating Finish Sn
Halogen-Free Contact Us
GREEN Contact Us

Alternative Descriptions

VY2 Series ╪7.5x5mm 470 pF 440/300 VAC ▒10 % Y5S LS=7.5mm Ceramic Disc Capacitor | Future Electronics
Cap, Cer, Y5S, 470Pf, 440V/300V, Radial | Newark Electronics
Ceramic Suppression Capacitor, 470 pF, ± 10%, X1 / Y2, 440 Vac, 300 Vac, Radial Leaded | Avnet America
Capacitor | RS Americas
SUPPRESSION CAP, 470PF, CLASS X1 / Y2 | element14
Ceramic Suppression Capacitor, 470 pF, � 10%, X1 / Y2, 440 Vac, 300 Vac, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VY2471K29Y5SS63V7?

Additional datasheets, footprints and schematics for VY2471K29Y5SS63V7 are listed on our Part Details page. You can also find images and similar parts to VY2471K29Y5SS63V7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VY2471K29Y5SS63V7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VY2471K29Y5SS63V7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VY2471K29Y5SS63V7 fall under?

The VY2471K29Y5SS63V7 is listed under Passive Components > Capacitors > Ceramic Capacitors > Ceramic Suppression Capacitors.

Can I view similar or alternative parts?

You can view similar parts to VY2471K29Y5SS63V7 when available in the Ceramic Suppression Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VY2471K29Y5SS63V7 you can contact the distributor directly for product support, shipping queries etc.

Is the VY2471K29Y5SS63V7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.

Which authorised distributors for VY2471K29Y5SS63V7 have stock available?

Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for VY2471K29Y5SS63V7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VY2471K29Y5SS63V7 often in real-time on the comparison pages.

What if I can't find stock of VY2471K29Y5SS63V7?

You can fill out our help required form which you can use to request a quote for VY2471K29Y5SS63V7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay