Status: | Unknown |
---|---|
Series: | VY2 Series |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
64,662
in stock
|
Buy Now | |
element14
from US$0.13
|
64,662
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
22,379
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
2,156
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
270
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
100
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Complying with IEC 60384-14 |
High reliability |
Vertical (inline) kinked or straight leads |
Applications |
---|
X1, Y2 according to IEC 60384-14 |
Line-to-line filtering (Class X) |
Line-to-ground filtering (Class Y) |
Agency Certificates and Approvals (*.pdf) |
---|
CB Test Certificate |
VDE Certificate |
CQC Certificate |
Certificate UL 60384-14, CSA E60384-14 |
Application Notes |
---|
Application Note |
Datasheet |
---|
VY2 Series |
General Information |
---|
EMI-KIT-XY Sample Kit |
VY2...Y5V Sample Kit |
VY2 Sample Kit |
General Information |
Product Literature |
---|
Tradeshow Brochure |
Product Sheet |
Selector Guide |
Capabilities |
Support Tools |
---|
Decision Tree |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
CAP, 2200PF, 300V, 20%, Y5U | element14 |
Capacitor, Ceramic, Cap 2200 uF, Tol 20%, Vol-Rtg 300 VDC, Radial, Y5U, Y2 | BC Components / Vishay VY2222M35Y5US63V7 | RS Americas |
VY2 Series ╪9x5 mm 2200 pF 440/300VAC ▒20 % Y5U LS=7.5mm Ceramic Disc Capacitor | Future Electronics |
Cap, Cer, Y5U, 2200Pf, 440V/300V, Radial | Newark Electronics |
Ceramic Suppression Capacitor, 2200 pF, ± 20%, X1 / Y2, 440 Vac, 300 Vac, Radial Leaded | Avnet America |
Ceramic Suppression Capacitor, 2200 pF, � 20%, X1 / Y2, 440 Vac, 300 Vac, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a VY2222M35Y5US63V7?
Additional datasheets, footprints and schematics for VY2222M35Y5US63V7 are listed on our Part Details page. You can also find images and similar parts to VY2222M35Y5US63V7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VY2222M35Y5US63V7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VY2222M35Y5US63V7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VY2222M35Y5US63V7 fall under?
The VY2222M35Y5US63V7 is listed under Passive Components > Capacitors > Ceramic Capacitors > Ceramic Suppression Capacitors.
Can I view similar or alternative parts?
You can view similar parts to VY2222M35Y5US63V7 when available in the Ceramic Suppression Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VY2222M35Y5US63V7 you can contact the distributor directly for product support, shipping queries etc.
Is the VY2222M35Y5US63V7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VY2222M35Y5US63V7 have stock available?
Authorised distributors including element14, Farnell, RS Americas, Future Electronics and Newark Electronics have stock available or on a lead time for VY2222M35Y5US63V7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VY2222M35Y5US63V7 often in real-time on the comparison pages.
What if I can't find stock of VY2222M35Y5US63V7?
You can fill out our help required form which you can use to request a quote for VY2222M35Y5US63V7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.