Status: | Unknown |
---|---|
Series: | VY1 Series |
RoHS: | Compliant |
Complying with IEC 60384-14 |
High reliability |
Vertical (inline) kinked or straight leads |
Applications |
---|
X1, Y1 according to IEC 60384-14 |
Line-to-line filtering (Class X) |
Line-to-ground filtering (Class Y) |
Agency Certificates and Approvals (*.pdf) |
---|
CB Test Certificate |
VDE Certificate |
Certificate UL 60384-14, CSA E60384-14 |
CQC Certificate |
Application Notes |
---|
Application Note |
Datasheet |
---|
VY1 Series |
General Information |
---|
VY1...Y5V Sample Kit |
VY1 Sample Kit |
General Information |
Product Literature |
---|
Tradeshow Brochure |
Product Sheet |
Selector Guide |
Capabilities |
Support Tools |
---|
Decision Tree |
Infographic |
Checklist |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Cap, 680Pf, 10% | Newark Electronics |
680pF 500 V ac Ceramic Single Layer Capacitor, Y5U Dielectric THT VY1 Series | Vishay Dale VY1681K31Y5UQ6TV0 | RS Americas |
CAP, 680PF, 10% | element14 |
Ceramic Suppression Capacitor, 680 pF, � 10%, X1 / Y1, 760 Vac, 500 Vac, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a VY1681K31Y5UQ6TV0?
Additional datasheets, footprints and schematics for VY1681K31Y5UQ6TV0 are listed on our Part Details page. You can also find images and similar parts to VY1681K31Y5UQ6TV0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VY1681K31Y5UQ6TV0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VY1681K31Y5UQ6TV0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VY1681K31Y5UQ6TV0 fall under?
The VY1681K31Y5UQ6TV0 is listed under Passive Components > Capacitors > Ceramic Capacitors > Ceramic Suppression Capacitors.
Can I view similar or alternative parts?
You can view similar parts to VY1681K31Y5UQ6TV0 when available in the Ceramic Suppression Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VY1681K31Y5UQ6TV0 you can contact the distributor directly for product support, shipping queries etc.
Is the VY1681K31Y5UQ6TV0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VY1681K31Y5UQ6TV0 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet Abacus have stock available or on a lead time for VY1681K31Y5UQ6TV0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VY1681K31Y5UQ6TV0 often in real-time on the comparison pages.
What if I can't find stock of VY1681K31Y5UQ6TV0?
You can fill out our help required form which you can use to request a quote for VY1681K31Y5UQ6TV0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.