Status: | Unknown |
---|---|
Series: | VY1 Compact Series |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
10,240
in stock
|
Buy Now | |
TTI Europe
from US$0.26
|
21,000
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
17,500
in stock
|
Buy Now | |
element14
from US$0.24
|
15,293
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
12,293
in stock
|
Buy Now | |
Farnell
from US$0.24
|
12,293
in stock
|
Buy Now | |
Rutronik
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.66
|
-
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Complying with IEC 60384-14  |
Can pass 10 kV pulses (10 per polarity) |
Withstands 1000 h at 85 °C / 85 % RH with rated voltage applied, approved by VDE Annex I grade IIIB |
Applications |
---|
X1, Y1 according to IEC 60384-14 |
Line-to-line filtering (Class X) |
Line-to-ground filtering (Class Y) |
Agency Certificates and Approvals (*.pdf) |
---|
VDE Certificate |
Certificate UL 60384-14, CSA E60384-14 |
CB Test Certificate |
CQC Certificate |
Application Notes |
---|
Application Note |
Datasheet |
---|
VY1 Compact Series |
General Information |
---|
EMI-KIT-XY Sample Kit |
VY1 Compact Sample Kit |
General Information |
Product Literature |
---|
Tradeshow Brochure |
Product Sheet |
Capabilities |
Support Tools |
---|
Decision Tree |
Infographic |
Checklist |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Specialty Ceramic Capacitors Single Suppression X1/Y1 0.0047uF 760VAC/500VAC Y5U | Future Electronics |
CAP, 4700PF, 20% | element14 |
Cap, 4700Pf, 20% | Newark Electronics |
Ceramic Disc Cap AC X1/Y1 VY1C Y5U 4.7nF | RS |
KF4,7nF X1-760 Y1-500Vac RM10 | Rutronik |
Ceramic Suppression Capacitor, 4700 pF, ± 20%, X1 / Y1, 760 Vac, 500 Vac, Radial Leaded | Avnet America |
Ceramic Disc Cap AC X1/Y1 VY1C Y5U 4.7nF | Vishay Dale VY1472M61Y5UC63V0 | RS Americas |
Ceramic Suppression Capacitor, 4700 pF, � 20%, X1 / Y1, 760 Vac, 500 Vac, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a VY1472M61Y5UC63V0?
Additional datasheets, footprints and schematics for VY1472M61Y5UC63V0 are listed on our Part Details page. You can also find images and similar parts to VY1472M61Y5UC63V0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VY1472M61Y5UC63V0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VY1472M61Y5UC63V0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VY1472M61Y5UC63V0 you can contact the distributor directly for product support, shipping queries etc.
Is the VY1472M61Y5UC63V0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VY1472M61Y5UC63V0 have stock available?
Authorised distributors including TTI Europe, Future Electronics, element14, Newark Electronics and Farnell have stock available or on a lead time for VY1472M61Y5UC63V0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VY1472M61Y5UC63V0 often in real-time on the comparison pages.
What if I can't find stock of VY1472M61Y5UC63V0?
You can fill out our help required form which you can use to request a quote for VY1472M61Y5UC63V0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.