VY1472M51Y5VQ63V0 More Passive Components by Vishay Intertechnology

EMI Suppression Safety Capacitor, Ceramic Disc, Class X1, 760 VAC, Class Y1, 500 VAC

Status: Unknown
Series: VY1 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for RS
RS
from US$0.22
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.28
108,225
in stock
Buy Now
Logo for element14
element14
from US$0.22
108,225
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.22
108,225
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.11
24,500
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.10
13,177
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
10,500
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.11
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Features

Complying with IEC 60384-14
High reliability
Vertical (inline) kinked or straight leads
Applications
X1, Y1 according to IEC 60384-14
Line-to-line filtering (Class X)
Line-to-ground filtering (Class Y)

Environmental Information

RoHS-Compliant Yes
Lead (Pb)-Free Termination is Lead Free
MSL Designation Not Applicable
Device Termination Plating Finish Sn
Halogen-Free Contact Us
GREEN Contact Us

Alternative Descriptions

Cap, 4700Pf, 20% | Newark Electronics
CAP, 4700PF, 20% | element14
Specialty Ceramic Capacitors | Future Electronics
Ceramic Suppression Capacitor, 4700 pF, ± 20%, X1 / Y1, 760 Vac, 500 Vac, Radial Leaded | Avnet America
Ceramic Suppression Capacitor, 4700 pF, � 20%, X1 / Y1, 760 Vac, 500 Vac, Radial Leaded | Avnet Abacus
VY1 Ceramic Capacitor 4,7NF 20% Y5V | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VY1472M51Y5VQ63V0?

Additional datasheets, footprints and schematics for VY1472M51Y5VQ63V0 are listed on our Part Details page. You can also find images and similar parts to VY1472M51Y5VQ63V0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VY1472M51Y5VQ63V0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VY1472M51Y5VQ63V0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VY1472M51Y5VQ63V0 fall under?

The VY1472M51Y5VQ63V0 is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to VY1472M51Y5VQ63V0 when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VY1472M51Y5VQ63V0 you can contact the distributor directly for product support, shipping queries etc.

Is the VY1472M51Y5VQ63V0 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.

Which authorised distributors for VY1472M51Y5VQ63V0 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for VY1472M51Y5VQ63V0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VY1472M51Y5VQ63V0 often in real-time on the comparison pages.

What if I can't find stock of VY1472M51Y5VQ63V0?

You can fill out our help required form which you can use to request a quote for VY1472M51Y5VQ63V0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay