Status: | Unknown |
---|---|
Series: | VY1 Compact Series |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
13,350
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
201,000
in stock
|
Buy Now | |
element14
from US$0.13
|
10,972
in stock
|
Buy Now | |
Farnell
from US$0.13
|
10,972
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
8,972
in stock
|
Buy Now | |
Avnet Abacus
-
|
39,000
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
-
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Complying with IEC 60384-14  |
Can pass 10 kV pulses (10 per polarity) |
Withstands 1000 h at 85 °C / 85 % RH with rated voltage applied, approved by VDE Annex I grade IIIB |
Applications |
---|
X1, Y1 according to IEC 60384-14 |
Line-to-line filtering (Class X) |
Line-to-ground filtering (Class Y) |
Agency Certificates and Approvals (*.pdf) |
---|
VDE Certificate |
Certificate UL 60384-14, CSA E60384-14 |
CB Test Certificate |
CQC Certificate |
Application Notes |
---|
Application Note |
Datasheet |
---|
VY1 Compact Series |
General Information |
---|
EMI-KIT-XY Sample Kit |
VY1 Compact Sample Kit |
General Information |
Product Literature |
---|
Tradeshow Brochure |
Product Sheet |
Capabilities |
Support Tools |
---|
Decision Tree |
Infographic |
Checklist |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Ceramic Disc Cap AC X1/Y1 VY1C Y5U 2.2nF | RS |
CAP, 2200PF, 20% | element14 |
Cap, 2200Pf, 20% | Newark Electronics |
Ceramic Suppression Capacitor, 2200 pF, � 20%, X1 / Y1, 760 Vac, 500 Vac, Radial Leaded | Avnet Abacus |
KF2,2nF X1-760 Y1-500Vac RM10 | Rutronik |
VY1 X760Y500VAC-CS 2.2NF â–’20% Y5U BULKE3 | Future Electronics |
Ceramic Suppression Capacitor, 2200 pF, ± 20%, X1 / Y1, 760 Vac, 500 Vac, Radial Leaded | Avnet America |
Ceramic Disc Cap AC X1/Y1 VY1C Y5U 2.2nF | Vishay Dale VY1222M43Y5UC63V0 | RS Americas |
Where can I find additional details, specifications and documents for a VY1222M43Y5UC63V0?
Additional datasheets, footprints and schematics for VY1222M43Y5UC63V0 are listed on our Part Details page. You can also find images and similar parts to VY1222M43Y5UC63V0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VY1222M43Y5UC63V0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VY1222M43Y5UC63V0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VY1222M43Y5UC63V0 fall under?
The VY1222M43Y5UC63V0 is listed under Passive Components > Capacitors > Ceramic Capacitors > Ceramic Suppression Capacitors.
Can I view similar or alternative parts?
You can view similar parts to VY1222M43Y5UC63V0 when available in the Ceramic Suppression Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VY1222M43Y5UC63V0 you can contact the distributor directly for product support, shipping queries etc.
Is the VY1222M43Y5UC63V0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VY1222M43Y5UC63V0 have stock available?
Authorised distributors including TTI Europe, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for VY1222M43Y5UC63V0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VY1222M43Y5UC63V0 often in real-time on the comparison pages.
What if I can't find stock of VY1222M43Y5UC63V0?
You can fill out our help required form which you can use to request a quote for VY1222M43Y5UC63V0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.