Status: | Unknown |
---|---|
Series: | VY1 Series |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
26,641
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
26,641
in stock
|
Buy Now | |
element14
from US$0.13
|
26,641
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
3,680
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
124
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Complying with IEC 60384-14 |
High reliability |
Vertical (inline) kinked or straight leads |
Applications |
---|
X1, Y1 according to IEC 60384-14 |
Line-to-line filtering (Class X) |
Line-to-ground filtering (Class Y) |
Agency Certificates and Approvals (*.pdf) |
---|
CB Test Certificate |
VDE Certificate |
Certificate UL 60384-14, CSA E60384-14 |
CQC Certificate |
Application Notes |
---|
Application Note |
Datasheet |
---|
VY1 Series |
General Information |
---|
VY1...Y5V Sample Kit |
VY1 Sample Kit |
General Information |
Product Literature |
---|
Tradeshow Brochure |
Product Sheet |
Selector Guide |
Capabilities |
Support Tools |
---|
Decision Tree |
Infographic |
Checklist |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Cap, 1500Pf, 500V, 20%, Y5U | Newark Electronics |
CAP, 1500PF, 500V, 20%, Y5U | element14 |
Ceramic Suppression Capacitor, 1500 pF, ± 20%, X1 / Y1, 760 Vac, 500 Vac, Radial Leaded | Avnet America |
VY1 Series ╪10.5x5mm 1.5 nF 760/500 VAC ▒20 % Y5U LS=10mm Ceramic Disc Capacitor | Future Electronics |
Ceramic Suppression Capacitor, 1500 pF, � 20%, X1 / Y1, 760 Vac, 500 Vac, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a VY1152M41Y5UQ63V0?
Additional datasheets, footprints and schematics for VY1152M41Y5UQ63V0 are listed on our Part Details page. You can also find images and similar parts to VY1152M41Y5UQ63V0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VY1152M41Y5UQ63V0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VY1152M41Y5UQ63V0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VY1152M41Y5UQ63V0 fall under?
The VY1152M41Y5UQ63V0 is listed under Passive Components > Capacitors > Ceramic Capacitors > Ceramic Suppression Capacitors.
Can I view similar or alternative parts?
You can view similar parts to VY1152M41Y5UQ63V0 when available in the Ceramic Suppression Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VY1152M41Y5UQ63V0 you can contact the distributor directly for product support, shipping queries etc.
Is the VY1152M41Y5UQ63V0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VY1152M41Y5UQ63V0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Chip One Stop have stock available or on a lead time for VY1152M41Y5UQ63V0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VY1152M41Y5UQ63V0 often in real-time on the comparison pages.
What if I can't find stock of VY1152M41Y5UQ63V0?
You can fill out our help required form which you can use to request a quote for VY1152M41Y5UQ63V0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.