Status: | Unknown |
---|---|
Series: | VTVS3V3ASMF to VTVS63GSMF |
RoHS: | Unknown |
Prices starting from US$0.09
400 W peak pulse power capability with a 10/1000 µs waveform |
Tolerance of the avalanche breakdown voltage ± 5 % VTVSxxxA... ± 2 % VTVSxxxG... |
Low-profile package |
Datasheet |
---|
VTVS3V3ASMF to VTVS63GSMF |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
Market Solutions Brochure |
Did You Know |
Infograph |
Product Sheet |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
1.0W,170V 5%,melf Zener Rohs Compliant: Yes |Vishay VTVS23ASMF-HM3-08 | Newark Electronics |
400 W TransZorb Transient Voltage Suppressor (TVS) ESD PROTECTION DIOD | Avnet America |
TVS DIODE, AEC-Q101, 400W, DO-219AB | element14 |
400W 23 VWM 5% UNI DO-219AB | TTI Europe |
Where can I find additional details, specifications and documents for a VTVS23ASMF-HM3-08?
Additional datasheets, footprints and schematics for VTVS23ASMF-HM3-08 are listed on our Part Details page. You can also find images and similar parts to VTVS23ASMF-HM3-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VTVS23ASMF-HM3-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VTVS23ASMF-HM3-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VTVS23ASMF-HM3-08 fall under?
The VTVS23ASMF-HM3-08 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to VTVS23ASMF-HM3-08 when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VTVS23ASMF-HM3-08 you can contact the distributor directly for product support, shipping queries etc.
Is the VTVS23ASMF-HM3-08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VTVS23ASMF-HM3-08 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Avnet Asia, element14 and TTI Europe have stock available or on a lead time for VTVS23ASMF-HM3-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VTVS23ASMF-HM3-08 often in real-time on the comparison pages.
What if I can't find stock of VTVS23ASMF-HM3-08?
You can fill out our help required form which you can use to request a quote for VTVS23ASMF-HM3-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.