Status: | Unknown |
---|---|
Series: | PolySwitch VTP Series |
RoHS: | Unknown |
Thermistor Mounting | Strap |
---|---|
Product Range | PolySwitch VTP Series |
Holding Current | 1.75A |
Tripping Current | 3.6A |
Voltage Rating | 16VDC |
Operating Temperature Min | - |
Operating Temperature Max | - |
Status: | Unknown |
---|---|
Series: | PolySwitch VTP Series |
RoHS: | Compliant |
Product Range | PolySwitch VTP Series |
---|---|
Voltage Rating | 16VDC |
Holding Current | 1.75A |
Tripping Current | 3.6A |
Time to Trip | 5s |
Current Rating Max | 100A |
External Depth | 0.8mm |
RoHS Compliant | Yes |
PTC RESET FUSE 16V 1.75A STRAP | Chip Outpost |
Fuse, Ptc Reset, 16V, 1.75A, Strap | Newark Electronics |
Where can I find additional details, specifications and documents for a VTP175LF?
Additional datasheets, footprints and schematics for VTP175LF are listed on our Part Details page. You can also find images and similar parts to VTP175LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VTP175LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VTP175LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VTP175LF fall under?
The VTP175LF is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to VTP175LF when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VTP175LF you can contact the distributor directly for product support, shipping queries etc.
Is the VTP175LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VTP175LF have stock available?
Authorised distributors including Chip Outpost, Newark Electronics, element14 and Farnell have stock available or on a lead time for VTP175LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VTP175LF often in real-time on the comparison pages.
What if I can't find stock of VTP175LF?
You can fill out our help required form which you can use to request a quote for VTP175LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.