VTP170SSF Fuses & Circuit Protection by TE Connectivity

FUSE PTC RESET 16V 1.7A STRAP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.32

Distributor Stock
Logo for Farnell
Farnell
from US$0.43
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.77
20,793
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.56
20,793
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.50
20,793
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.47
-
Buy Now
Logo for element14
element14
from US$0.32
-
Buy Now

Specifications

Holding Current 1.7A
Tripping Current 3.4A
Initial Resistance Max 0.052ohm
Operating Voltage 16V
Series VTP
PTC Fuse Case Strap
External Depth 0.8mm
Initial Resistance Min 0.03ohm

Alternative Descriptions

Vtp170Ssf |Raychem Te Connectivity VTP170SSF | Newark Electronics
PTC Resettable Fuse 100A 16V Bulk | Avnet America


VTP170SSF Thermistors by Littelfuse

FUSE, PTC RESET, 16V, 1.7A, STRAP

Status: Unknown
Series: PolySwitch VTP Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range PolySwitch VTP Series
Voltage Rating 16VDC
Holding Current 1.7A
Tripping Current 3.4A
Time to Trip 5s
Current Rating Max 100A
External Depth 0.8mm
RoHS Compliant Yes

Frequently Asked Questions

Where can I find additional details, specifications and documents for a VTP170SSF?

Additional datasheets, footprints and schematics for VTP170SSF are listed on our Part Details page. You can also find images and similar parts to VTP170SSF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VTP170SSF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VTP170SSF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VTP170SSF fall under?

The VTP170SSF is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to VTP170SSF when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VTP170SSF you can contact the distributor directly for product support, shipping queries etc.

Is the VTP170SSF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VTP170SSF have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and element14 have stock available or on a lead time for VTP170SSF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VTP170SSF often in real-time on the comparison pages.

What if I can't find stock of VTP170SSF?

You can fill out our help required form which you can use to request a quote for VTP170SSF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay