Status: | Unknown |
---|---|
Series: | PolySwitch VTP Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Thermistor Mounting | Strap |
---|---|
Product Range | PolySwitch VTP Series |
Holding Current | 1.7A |
Tripping Current | 3.4A |
Voltage Rating | 16VDC |
Operating Temperature Min | - |
Operating Temperature Max | - |
Status: | Unknown |
---|---|
Series: | PolySwitch VTP Series |
RoHS: | Compliant |
Product Range | PolySwitch VTP Series |
---|---|
Voltage Rating | 16VDC |
Holding Current | 1.7A |
Tripping Current | 3.4A |
Time to Trip | 5s |
Current Rating Max | 100A |
External Depth | 0.8mm |
RoHS Compliant | Yes |
Fuse, Ptc Reset, 16V, 1.7A, Strap | Newark Electronics |
Where can I find additional details, specifications and documents for a VTP170F?
Additional datasheets, footprints and schematics for VTP170F are listed on our Part Details page. You can also find images and similar parts to VTP170F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VTP170F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VTP170F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VTP170F fall under?
The VTP170F is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to VTP170F when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VTP170F you can contact the distributor directly for product support, shipping queries etc.
Is the VTP170F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VTP170F have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for VTP170F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VTP170F often in real-time on the comparison pages.
What if I can't find stock of VTP170F?
You can fill out our help required form which you can use to request a quote for VTP170F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.