Status: | Unknown |
---|---|
Series: | VTM2 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Contact Voltage VDC | - |
---|---|
Time Min | 0.5s |
Time Max | 10s |
Product Range | VTM2 Series |
Contact Configuration | SPST-NO |
Contact Current | 1A |
Relay Mounting | Panel |
Contact Voltage VAC | - |
Nom Input Voltage | 24V |
Time Delay Relay, Spst-No, 10S | Newark Electronics |
Where can I find additional details, specifications and documents for a VTM2ECD?
Additional datasheets, footprints and schematics for VTM2ECD are listed on our Part Details page. You can also find images and similar parts to VTM2ECD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VTM2ECD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VTM2ECD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VTM2ECD fall under?
The VTM2ECD is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to VTM2ECD when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VTM2ECD you can contact the distributor directly for product support, shipping queries etc.
Is the VTM2ECD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VTM2ECD have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for VTM2ECD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VTM2ECD often in real-time on the comparison pages.
What if I can't find stock of VTM2ECD?
You can fill out our help required form which you can use to request a quote for VTM2ECD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.