Status: | Unknown |
---|---|
Series: | VTM2 Series |
RoHS: | Unknown |
Product Range | VTM2 Series |
---|---|
Nom Input Voltage | 120V |
Contact Current | 1A |
Contact Voltage VAC | - |
Contact Voltage VDC | - |
Contact Configuration | SPST-NO |
Time Max | 60s |
Time Min | 3s |
Relay Mounting | Panel |
Time Delay Relay, Spst-No, 60S | Newark Electronics |
95F9878 | element14 |
TIME DELAY RELAY, SPST-NO, 60S | Farnell |
Where can I find additional details, specifications and documents for a VTM2ADD?
Additional datasheets, footprints and schematics for VTM2ADD are listed on our Part Details page. You can also find images and similar parts to VTM2ADD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VTM2ADD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VTM2ADD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VTM2ADD fall under?
The VTM2ADD is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to VTM2ADD when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VTM2ADD you can contact the distributor directly for product support, shipping queries etc.
Is the VTM2ADD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VTM2ADD have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for VTM2ADD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VTM2ADD often in real-time on the comparison pages.
What if I can't find stock of VTM2ADD?
You can fill out our help required form which you can use to request a quote for VTM2ADD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.