Status: | Unknown |
---|---|
Series: | VTM1 Series |
RoHS: | Unknown |
Contact Voltage VDC | - |
---|---|
Time Min | 3s |
Time Max | 60s |
Product Range | VTM1 Series |
Contact Configuration | SPST-NO |
Contact Current | 1A |
Relay Mounting | Panel |
Contact Voltage VAC | - |
Nom Input Voltage | 24V |
Vtm1Edd=Timing Module |Agastat Te Connectivity VTM1EDD | Newark Electronics |
Time Delay&Timing Relays VTM1EDD=TIMING MODULE | Rapid Electronics |
Electromechanical Relay SPST-NO 1A 24VDC 24VAC Panel Mount | Avnet America |
TYCO AGASTAT ON-DELAY TIMING M | Relay Specialties |
Where can I find additional details, specifications and documents for a VTM1EDD?
Additional datasheets, footprints and schematics for VTM1EDD are listed on our Part Details page. You can also find images and similar parts to VTM1EDD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VTM1EDD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VTM1EDD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VTM1EDD fall under?
The VTM1EDD is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to VTM1EDD when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VTM1EDD you can contact the distributor directly for product support, shipping queries etc.
Is the VTM1EDD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VTM1EDD have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Relay Specialties have stock available or on a lead time for VTM1EDD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VTM1EDD often in real-time on the comparison pages.
What if I can't find stock of VTM1EDD?
You can fill out our help required form which you can use to request a quote for VTM1EDD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.