Status: | Unknown |
---|---|
Series: | VTM-1 Series |
RoHS: | Unknown |
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
Contact Voltage VDC | - |
---|---|
Time Min | 1s |
Time Max | 1000s |
Product Range | VTM-1 Series |
Contact Configuration | SPST-NO |
Contact Current | 5A |
Relay Mounting | Panel |
Contact Voltage VAC | 240V |
Contact Rating | 1A |
Variable Temp Module |Metcal VTM-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a VTM-1?
Additional datasheets, footprints and schematics for VTM-1 are listed on our Part Details page. You can also find images and similar parts to VTM-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VTM-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VTM-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VTM-1 fall under?
The VTM-1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to VTM-1 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VTM-1 you can contact the distributor directly for product support, shipping queries etc.
Is the VTM-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VTM-1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for VTM-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VTM-1 often in real-time on the comparison pages.
What if I can't find stock of VTM-1?
You can fill out our help required form which you can use to request a quote for VTM-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.