Status: | Unknown |
---|---|
Series: | VT3045CBP, VIT3045CBP |
RoHS: | Unknown |
Trench MOS Schottky technology |
Low forward voltage drop, low power losses |
High efficiency operation |
Applications |
---|
For use in solar cell junction box as a bypass diode for protection, using DC forward current without reverse bias. |
Application Notes |
---|
Application Note |
Datasheet |
---|
VT3045CBP, VIT3045CBP |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Diode Schottky 45V 30A 3-Pin(3+Tab) TO-220AB Tube | Avnet America |
30A 45V SKY TO220AB | TTI Europe |
Where can I find additional details, specifications and documents for a VT3045CBP-M3/4W?
Additional datasheets, footprints and schematics for VT3045CBP-M3/4W are listed on our Part Details page. You can also find images and similar parts to VT3045CBP-M3/4W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VT3045CBP-M3/4W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VT3045CBP-M3/4W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VT3045CBP-M3/4W fall under?
The VT3045CBP-M3/4W is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to VT3045CBP-M3/4W when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VT3045CBP-M3/4W you can contact the distributor directly for product support, shipping queries etc.
Is the VT3045CBP-M3/4W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VT3045CBP-M3/4W have stock available?
Authorised distributors including Avnet America, TTI Europe and EBV Elektronik have stock available or on a lead time for VT3045CBP-M3/4W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VT3045CBP-M3/4W often in real-time on the comparison pages.
What if I can't find stock of VT3045CBP-M3/4W?
You can fill out our help required form which you can use to request a quote for VT3045CBP-M3/4W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.