Status: | Unknown |
---|---|
Series: | VTSR, VSSR, VSOR |
RoHS: | Compliant |
Reduces total assembly costs |
Compatible with automatic surface mounting equipment |
UL 94 V-0 flame resistant |
Datasheet |
---|
VTSR, VSSR, VSOR |
General Information |
---|
Land Patterns |
Quick-Net® Prototype |
Packaging Information |
---|
Tape and Reel Specifications |
Product Literature |
---|
Capabilities |
Instructional Guide |
Product Overview |
Product Sheet |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Resistor Thin Film Network 20k Ohm 5% 1W ±100ppm/°C ISOL Molded 16-Pin Gull Wing QSOP Surface Mount T/R | Avnet America |
RESISTOR ARRAY, 20K | Farnell |
Where can I find additional details, specifications and documents for a VSSR1603203JTF?
Additional datasheets, footprints and schematics for VSSR1603203JTF are listed on our Part Details page. You can also find images and similar parts to VSSR1603203JTF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSSR1603203JTF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSSR1603203JTF price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSSR1603203JTF you can contact the distributor directly for product support, shipping queries etc.
Is the VSSR1603203JTF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VSSR1603203JTF have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for VSSR1603203JTF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSSR1603203JTF often in real-time on the comparison pages.
What if I can't find stock of VSSR1603203JTF?
You can fill out our help required form which you can use to request a quote for VSSR1603203JTF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.