Status: | Unknown |
---|---|
Series: | VSSAF Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
9,851
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
9,886
in stock
|
Buy Now | |
element14
from US$0.23
|
9,851
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-221AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 540mV |
Forward Surge Current Ifsm Max | 80A |
Operating Temperature Max | 150°C |
Product Range | VSSAF Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode Type | Schottky |
Operating Temperature Min | -40°C |
Reverse Recovery Time trr Max | 10ns |
Semiconductor Technology | Si |
Rectifier Diode, Single, 45 V, 3 A, Do-221Ac, 2, 540 Mv Rohs Compliant: Yes |Vishay VSSAF3L45-M3/6A | Newark Electronics |
DIODE, SCHOTTKY, 45V, 3A, SLIMSMA | element14 |
3A,45V,TRENCH SKY RECT. | Future Electronics |
Diode Schottky 45V 3A 2-Pin DO-221AC T/R | Avnet America |
3A 45V TRENCH SKY RECT. | TTI Europe |
Where can I find additional details, specifications and documents for a VSSAF3L45-M3/6A?
Additional datasheets, footprints and schematics for VSSAF3L45-M3/6A are listed on our Part Details page. You can also find images and similar parts to VSSAF3L45-M3/6A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSSAF3L45-M3/6A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSSAF3L45-M3/6A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSSAF3L45-M3/6A fall under?
The VSSAF3L45-M3/6A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VSSAF3L45-M3/6A when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSSAF3L45-M3/6A you can contact the distributor directly for product support, shipping queries etc.
Is the VSSAF3L45-M3/6A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VSSAF3L45-M3/6A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for VSSAF3L45-M3/6A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSSAF3L45-M3/6A often in real-time on the comparison pages.
What if I can't find stock of VSSAF3L45-M3/6A?
You can fill out our help required form which you can use to request a quote for VSSAF3L45-M3/6A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.