Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
7,017
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
7,017
in stock
|
Buy Now | |
element14
from US$0.11
|
7,017
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
1,275
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,800
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.18
|
-
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
Forward Voltage VF Max | 800mV |
RoHS Compliant | Yes |
Diode Schottky Rectifier 100V 3A 2-Pin DO-214AC Plastic T/R | Future Electronics |
Schottky Rectifier, 3A, 100V, Do-214Ac | Newark Electronics |
Where can I find additional details, specifications and documents for a VSSA310S-M3/61T?
Additional datasheets, footprints and schematics for VSSA310S-M3/61T are listed on our Part Details page. You can also find images and similar parts to VSSA310S-M3/61T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSSA310S-M3/61T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSSA310S-M3/61T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSSA310S-M3/61T fall under?
The VSSA310S-M3/61T is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VSSA310S-M3/61T when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSSA310S-M3/61T you can contact the distributor directly for product support, shipping queries etc.
Is the VSSA310S-M3/61T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VSSA310S-M3/61T have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for VSSA310S-M3/61T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSSA310S-M3/61T often in real-time on the comparison pages.
What if I can't find stock of VSSA310S-M3/61T?
You can fill out our help required form which you can use to request a quote for VSSA310S-M3/61T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.