Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
3,981
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
1,800
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
1,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
element14
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 2A |
Forward Voltage VF Max | 700mV |
Forward Surge Current Ifsm Max | 60A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AC (SMA) |
RoHS Compliant | Yes |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
VSSA210 Series 100 V 2 A SMT TrenchMOS Barrier Schottky Rectifier-DO-214AC | Future Electronics |
Repetitive Reverse Voltage Vrrm Max:100V | Newark Electronics |
Diode Schottky 100V 2A 2-Pin SMA T/R | Avnet America |
06AC2621 | element14 |
SCHOTTKY RECTIFIER, 2A, 100V, DO-214AC | Farnell |
Where can I find additional details, specifications and documents for a VSSA210-E3/61T.?
Additional datasheets, footprints and schematics for VSSA210-E3/61T. are listed on our Part Details page. You can also find images and similar parts to VSSA210-E3/61T. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSSA210-E3/61T. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSSA210-E3/61T. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSSA210-E3/61T. fall under?
The VSSA210-E3/61T. is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Small Signal Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to VSSA210-E3/61T. when available in the Small Signal Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSSA210-E3/61T. you can contact the distributor directly for product support, shipping queries etc.
Is the VSSA210-E3/61T. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VSSA210-E3/61T. have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, TTI Europe, Newark Electronics and Avnet America have stock available or on a lead time for VSSA210-E3/61T..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSSA210-E3/61T. often in real-time on the comparison pages.
What if I can't find stock of VSSA210-E3/61T.?
You can fill out our help required form which you can use to request a quote for VSSA210-E3/61T. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.