Status: | Unknown |
---|---|
Series: | VTSR, VSSR, VSOR |
RoHS: | Compliant |
Reduces total assembly costs |
Compatible with automatic surface mounting equipment |
UL 94 V-0 flame resistant |
Datasheet |
---|
VTSR, VSSR, VSOR |
General Information |
---|
Land Patterns |
Quick-Net® Prototype |
Packaging Information |
---|
Tape and Reel Specifications |
Product Literature |
---|
Capabilities |
Instructional Guide |
Product Overview |
Product Sheet |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
RESISTOR ARRAY, 4K7 | Farnell |
Resistor Array, 4.7Kohm | Newark Electronics |
Res Thin Film NET 4.7K Ohm 5% 1W ±100ppm/°C ISOL Molded 16-Pin SOIC Gull Wing SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a VSOR1603472JTF?
Additional datasheets, footprints and schematics for VSOR1603472JTF are listed on our Part Details page. You can also find images and similar parts to VSOR1603472JTF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSOR1603472JTF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSOR1603472JTF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSOR1603472JTF fall under?
The VSOR1603472JTF is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to VSOR1603472JTF when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSOR1603472JTF you can contact the distributor directly for product support, shipping queries etc.
Is the VSOR1603472JTF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VSOR1603472JTF have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and Avnet America have stock available or on a lead time for VSOR1603472JTF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSOR1603472JTF often in real-time on the comparison pages.
What if I can't find stock of VSOR1603472JTF?
You can fill out our help required form which you can use to request a quote for VSOR1603472JTF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.