Status: | Unknown |
---|---|
Series: | VTSR, VSSR, VSOR |
RoHS: | Compliant |
Reduces total assembly costs |
Compatible with automatic surface mounting equipment |
UL 94 V-0 flame resistant |
Datasheet |
---|
VTSR, VSSR, VSOR |
General Information |
---|
Land Patterns |
Quick-Net® Prototype |
Packaging Information |
---|
Tape and Reel Specifications |
Product Literature |
---|
Capabilities |
Instructional Guide |
Product Overview |
Product Sheet |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
RES, THIN FILM, 1K, 0.05, SOIC | Farnell |
Res, Thin Film, 1K, 0.05, Soic | Newark Electronics |
Res Thin Film NET 1kOhm 5% 1W ±100ppm/°C Isolated Molded 16-Pin SOIC SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a VSOR1603102JTF?
Additional datasheets, footprints and schematics for VSOR1603102JTF are listed on our Part Details page. You can also find images and similar parts to VSOR1603102JTF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSOR1603102JTF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSOR1603102JTF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSOR1603102JTF fall under?
The VSOR1603102JTF is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to VSOR1603102JTF when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSOR1603102JTF you can contact the distributor directly for product support, shipping queries etc.
Is the VSOR1603102JTF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VSOR1603102JTF have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and Avnet America have stock available or on a lead time for VSOR1603102JTF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSOR1603102JTF often in real-time on the comparison pages.
What if I can't find stock of VSOR1603102JTF?
You can fill out our help required form which you can use to request a quote for VSOR1603102JTF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.