Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
No stock
|
Buy Now |
Bandwidth | 3.8kHz |
---|---|
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Amplifier Case Style | QFN |
No. of Pins | 8Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
Operating Temperature Range | -25°C to +85°C |
IR RECEIVER, QFN PREAMPLIFIER FOR RC | Farnell |
Where can I find additional details, specifications and documents for a VSOP58436?
Additional datasheets, footprints and schematics for VSOP58436 are listed on our Part Details page. You can also find images and similar parts to VSOP58436 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSOP58436 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSOP58436 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSOP58436 fall under?
The VSOP58436 is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to VSOP58436 when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSOP58436 you can contact the distributor directly for product support, shipping queries etc.
Is the VSOP58436 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VSOP58436 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for VSOP58436.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSOP58436 often in real-time on the comparison pages.
What if I can't find stock of VSOP58436?
You can fill out our help required form which you can use to request a quote for VSOP58436 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.