Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.14
|
No stock
|
Buy Now |
Viewing Angle | 90° |
---|---|
Diode Case Style | SMD |
Forward Current If(AV) | 1A |
Forward Voltage VF Max | 3.6V |
Rise Time | 30ns |
Fall Time tf | 30ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
INFRARED EMITTER 850 NM SMD | Farnell |
Where can I find additional details, specifications and documents for a VSMY98545DS?
Additional datasheets, footprints and schematics for VSMY98545DS are listed on our Part Details page. You can also find images and similar parts to VSMY98545DS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSMY98545DS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSMY98545DS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSMY98545DS fall under?
The VSMY98545DS is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to VSMY98545DS when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSMY98545DS you can contact the distributor directly for product support, shipping queries etc.
Is the VSMY98545DS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VSMY98545DS have stock available?
Authorised distributors including Farnell have stock available or on a lead time for VSMY98545DS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSMY98545DS often in real-time on the comparison pages.
What if I can't find stock of VSMY98545DS?
You can fill out our help required form which you can use to request a quote for VSMY98545DS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.