Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.65
|
168
in stock
|
Buy Now | |
Newark Electronics
from US$3.22
|
10
in stock
|
Buy Now | |
element14
from US$2.54
|
10
in stock
|
Buy Now | |
Farnell
from US$2.41
|
10
in stock
|
Buy Now | |
Future Electronics
from US$2.18
|
-
|
Buy Now | |
Avnet America
from US$2.23
|
-
|
Buy Now | |
RS Americas
from US$4.55
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Viewing Angle | 45° |
---|---|
Diode Case Style | SMD |
Forward Current If(AV) | 1A |
Forward Voltage VF Max | 2.3V |
Rise Time | 15ns |
Fall Time tf | 18ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 95°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
No. of Pins | 3Pins |
Peak Wavelength | 850nm |
Radiant Intensity | 350mW/Sr |
High Power Infrared Diode 850nm SMD3 | RS |
Infrared Emitter, High Power, 1 A, 15 Ns, 18 Ns, 45 , 2.3 V, -40 C Rohs Compliant: Yes |Vishay VSMY98545 | Newark Electronics |
INFRARED EMITTER 850 NM SMD | element14 |
850 nm 1 A â–’45â–‘ Surface Mount High Power Infrared Emitting Diode | Future Electronics |
LED IrLED 850nm Chip LED 3-Pin SMD T/R | Avnet America |
VSMY98545 SurfLight High Power IR Emitting Diode, 850nm, 3-Pin SMD package | Siliconix / Vishay VSMY98545 | RS Americas |
Where can I find additional details, specifications and documents for a VSMY98545?
Additional datasheets, footprints and schematics for VSMY98545 are listed on our Part Details page. You can also find images and similar parts to VSMY98545 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSMY98545 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSMY98545 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSMY98545 fall under?
The VSMY98545 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to VSMY98545 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSMY98545 you can contact the distributor directly for product support, shipping queries etc.
Is the VSMY98545 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VSMY98545 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for VSMY98545.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSMY98545 often in real-time on the comparison pages.
What if I can't find stock of VSMY98545?
You can fill out our help required form which you can use to request a quote for VSMY98545 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.