Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
620
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
14,361
in stock
|
Buy Now | |
element14
from US$0.44
|
12,937
in stock
|
Buy Now | |
Farnell
from US$0.42
|
12,937
in stock
|
Buy Now | |
TTI Europe
from US$0.28
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
4,229
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
2,228
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
1,500
in stock
|
Buy Now | |
Micros
from US$0.34
|
700
in stock
|
Buy Now | |
Rutronik
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Viewing Angle | 120° |
---|---|
Diode Case Style | LCC |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.9V |
Rise Time | 10ns |
Fall Time tf | 10ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Forward Voltage | 1.6V |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
Peak Wavelength | 850nm |
Radiant Intensity | 17mW/Sr |
Wavelength Typ | 850nm |
Infrared Emitter, High Speed, 100 Ma, 10 Ns, 10 Ns, 120 , 1.9 V, -40 C Rohs Compliant: Yes |Vishay VSMY3850-GS08 | Newark Electronics |
INFRARED EMITTER 850 NM LCC | element14 |
IR transmitter | Transfer Multisort Elektronik |
850 nm 100 mA â–’60â–‘ Surface Mount Infrared Emmitting Diode - PLCC-2 | Future Electronics |
IR emiting diode SMD | Micros |
HIGH SPEED IR SURF.EMIT.DIODE 850nm-e3 | RS |
HIGH SPEED INFRARED 850NM | Rutronik |
LED IrLED 850nm 2-Pin PLCC T/R | Avnet America |
Where can I find additional details, specifications and documents for a VSMY3850-GS08?
Additional datasheets, footprints and schematics for VSMY3850-GS08 are listed on our Part Details page. You can also find images and similar parts to VSMY3850-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSMY3850-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSMY3850-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSMY3850-GS08 fall under?
The VSMY3850-GS08 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to VSMY3850-GS08 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSMY3850-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VSMY3850-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VSMY3850-GS08 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Chip One Stop have stock available or on a lead time for VSMY3850-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSMY3850-GS08 often in real-time on the comparison pages.
What if I can't find stock of VSMY3850-GS08?
You can fill out our help required form which you can use to request a quote for VSMY3850-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.