Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.40
|
4,463
in stock
|
Buy Now | |
element14
from US$0.42
|
4,463
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
70
in stock
|
Buy Now | |
Rutronik
from US$0.36
|
-
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
TTI Europe
from US$0.29
|
-
|
Buy Now |
Viewing Angle | 56° |
---|---|
Diode Case Style | SMD |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 2V |
Rise Time | 10ns |
Fall Time tf | 10ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2A - 4 weeks |
SVHC | No SVHC (15-Jan-2019) |
INFRARED EMITTER 940 NM SMD | element14 |
Ir Emitter, 10Mw/Sr, 940Nm, Smd | Newark Electronics |
HS EMITTER 940NM | Rutronik |
VSMY2943 Series 960 nm 2 V 100 mA 28â–‘ 2 Terminal Surface Mount Infrared Emitter | Future Electronics |
IrLED 940nm IrLED 2-Pin SMD T/R | Avnet America |
HSP IR EMITT DIO 940NM SMD GW | TTI Europe |
Where can I find additional details, specifications and documents for a VSMY2943G?
Additional datasheets, footprints and schematics for VSMY2943G are listed on our Part Details page. You can also find images and similar parts to VSMY2943G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSMY2943G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSMY2943G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSMY2943G fall under?
The VSMY2943G is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to VSMY2943G when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSMY2943G you can contact the distributor directly for product support, shipping queries etc.
Is the VSMY2943G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VSMY2943G have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Rutronik and Future Electronics have stock available or on a lead time for VSMY2943G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSMY2943G often in real-time on the comparison pages.
What if I can't find stock of VSMY2943G?
You can fill out our help required form which you can use to request a quote for VSMY2943G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.