Status: | Unknown |
---|---|
Series: | VSMY2940RG, VSMY2940G |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
420
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
24,590
in stock
|
Buy Now | |
element14
from US$0.37
|
21,590
in stock
|
Buy Now | |
Farnell
from US$0.42
|
21,590
in stock
|
Buy Now | |
Chip One Stop
from US$0.58
|
11,900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
6,000
in stock
|
Buy Now | |
Rutronik
from US$0.36
|
-
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
TTI Europe
from US$0.28
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Package type: surface-mount |
Package form: GW, RGW |
Dimensions (L x W x H in mm): 2.3 x 2.3 x 2.8 |
Applications |
---|
Miniature light barrier |
Photointerrupters |
Optical switch |
Datasheet |
---|
VSMY2940RG, VSMY2940G |
General Information |
---|
Eye Safety |
Physics and Technology |
Symbols and Terminology |
Measurement Techniques |
Component Construction |
Instructions |
---|
Assembly Instructions |
Packaging Information |
---|
Packaging and Order Information |
Product Literature |
---|
Did You Know |
Selector Guide |
Product Sheet |
Quality Info |
---|
Reliability and Statistics Glossary |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-4 weeks |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Ir Emitter, 1.9 V, 0.1A, Smd | Newark Electronics |
INFRARED EMITTER 940 NM SMD | element14 |
IR transmitter | Transfer Multisort Elektronik |
IR Emit HPower HSpeed 940nm SMD GW-e3 | RS |
940 nm â–’10â–‘ 120 mW/sr 100 mA Surface Emitter Infrared Emitting Diode | Future Electronics |
IR Emitter 940nm 145mW/sr 100mA 1.8V 2-Pin SMD T/R | Avnet America |
HSP IR EMITT DIO 940NM SMD GW | TTI Europe |
Where can I find additional details, specifications and documents for a VSMY2940G?
Additional datasheets, footprints and schematics for VSMY2940G are listed on our Part Details page. You can also find images and similar parts to VSMY2940G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSMY2940G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSMY2940G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSMY2940G fall under?
The VSMY2940G is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to VSMY2940G when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSMY2940G you can contact the distributor directly for product support, shipping queries etc.
Is the VSMY2940G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VSMY2940G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for VSMY2940G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSMY2940G often in real-time on the comparison pages.
What if I can't find stock of VSMY2940G?
You can fill out our help required form which you can use to request a quote for VSMY2940G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.