Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
27,259
in stock
|
Buy Now | |
element14
from US$0.39
|
27,258
in stock
|
Buy Now | |
Farnell
from US$0.41
|
27,258
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
Avnet Asia
from US$0.30
|
-
|
Buy Now | |
TTI Europe
from US$0.29
|
-
|
Buy Now |
Viewing Angle | 56° |
---|---|
Diode Case Style | SMD |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.9V |
Rise Time | 10ns |
Fall Time tf | 10ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2A - 4 weeks |
SVHC | No SVHC (15-Jan-2019) |
Infrared Emitter, 100 Ma, 10 Ns, 10 Ns, 56 , 1.9 V, -40 C Rohs Compliant: Yes |Vishay VSMY2853G | Newark Electronics |
INFRARED EMITTER 850 NM SMD | element14 |
IR LED 850nm 35mW/sr 28deg SMD Gull Wing | RS |
850 nm 100 mA â–’28â–‘ Surface Mount High Speed Infrared Emitting Diode | Future Electronics |
LED IrLED 850nm IrLED 2-Pin SMD T/R | Avnet America |
IR EMITTER 840NM SMD DLENS | TTI Europe |
Where can I find additional details, specifications and documents for a VSMY2853G?
Additional datasheets, footprints and schematics for VSMY2853G are listed on our Part Details page. You can also find images and similar parts to VSMY2853G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSMY2853G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSMY2853G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSMY2853G fall under?
The VSMY2853G is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to VSMY2853G when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSMY2853G you can contact the distributor directly for product support, shipping queries etc.
Is the VSMY2853G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VSMY2853G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for VSMY2853G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSMY2853G often in real-time on the comparison pages.
What if I can't find stock of VSMY2853G?
You can fill out our help required form which you can use to request a quote for VSMY2853G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.