Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Viewing Angle | 120° |
---|---|
Diode Case Style | 0805 |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.8V |
Rise Time | 10ns |
Fall Time tf | 10ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 4 - 72 hours |
SVHC | No SVHC (15-Jan-2019) |
Infrared Emitter, 100 Ma, 10 Ns, 10 Ns, 120 , 1.8 V, -40 C Rohs Compliant: Yes |Vishay VSMY1940ITX01 | Newark Electronics |
INFRARED EMITTER 940 NM0805 | element14 |
HIGHSPEED IR 940NM 10MW/SR 120° | Rutronik |
High Speed Infrared Emitting Diodes, 940 nm, Surface Emitter Technology | Avnet America |
Where can I find additional details, specifications and documents for a VSMY1940ITX01?
Additional datasheets, footprints and schematics for VSMY1940ITX01 are listed on our Part Details page. You can also find images and similar parts to VSMY1940ITX01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSMY1940ITX01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSMY1940ITX01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSMY1940ITX01 fall under?
The VSMY1940ITX01 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to VSMY1940ITX01 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSMY1940ITX01 you can contact the distributor directly for product support, shipping queries etc.
Is the VSMY1940ITX01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VSMY1940ITX01 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Avnet America have stock available or on a lead time for VSMY1940ITX01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSMY1940ITX01 often in real-time on the comparison pages.
What if I can't find stock of VSMY1940ITX01?
You can fill out our help required form which you can use to request a quote for VSMY1940ITX01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.