Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
3,939
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
1,430
in stock
|
Buy Now | |
Distrelec
from US$0.48
|
1,344
in stock
|
Buy Now | |
element14
from US$0.41
|
1,255
in stock
|
Buy Now | |
Farnell
from US$0.39
|
1,255
in stock
|
Buy Now | |
Micros
from US$0.24
|
750
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
51
in stock
|
Buy Now | |
Rutronik
from US$0.27
|
-
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now | |
TTI Europe
from US$0.20
|
-
|
Buy Now |
Viewing Angle | 18° |
---|---|
Diode Case Style | SMD |
Forward Current If(AV) | 70mA |
Forward Voltage VF Max | 1.7V |
Rise Time | 10ns |
Fall Time tf | 10ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
IR transmitter | Transfer Multisort Elektronik |
Ir Emitter, 940Nm, 5Mw/Sr, Smd | Newark Electronics |
Vishay IR-LED, 940nm, 1210, 90mW/sr, 18° | Distrelec |
INFRARED EMITTER 940 NM SMD | element14 |
IR emiting diode SMD | Micros |
High Speed 940 nm 18â–‘ Side View Right Angle SMT Infrared Emitting Diode | Future Electronics |
HS IR SIDEVIEW 940NM 18° 82MW/S | Rutronik |
IR LED 940nm 90mW/sr 9deg Side-View SMD | RS |
LED IrLED 40mW IrLED 2-Pin SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a VSMY14940?
Additional datasheets, footprints and schematics for VSMY14940 are listed on our Part Details page. You can also find images and similar parts to VSMY14940 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSMY14940 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSMY14940 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSMY14940 fall under?
The VSMY14940 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to VSMY14940 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSMY14940 you can contact the distributor directly for product support, shipping queries etc.
Is the VSMY14940 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VSMY14940 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Distrelec, element14 and Farnell have stock available or on a lead time for VSMY14940.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSMY14940 often in real-time on the comparison pages.
What if I can't find stock of VSMY14940?
You can fill out our help required form which you can use to request a quote for VSMY14940 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.