Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Viewing Angle | 60° |
---|---|
Diode Case Style | LCC |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.3V |
Rise Time | 800ns |
Fall Time tf | 800ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
Peak Wavelength | 950nm |
Radiant Intensity | 4.5mW/Sr |
Radiant Intensity Max | 8mW/Sr |
Radiant Intensity Min | 1.6mW/Sr |
INFRARED EMITTER 950 NM LCC | Farnell |
Infrared Emitter 950 Nm Lcc | Newark Electronics |
Where can I find additional details, specifications and documents for a VSMS3700-GS08?
Additional datasheets, footprints and schematics for VSMS3700-GS08 are listed on our Part Details page. You can also find images and similar parts to VSMS3700-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSMS3700-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSMS3700-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSMS3700-GS08 fall under?
The VSMS3700-GS08 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to VSMS3700-GS08 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSMS3700-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VSMS3700-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VSMS3700-GS08 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for VSMS3700-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSMS3700-GS08 often in real-time on the comparison pages.
What if I can't find stock of VSMS3700-GS08?
You can fill out our help required form which you can use to request a quote for VSMS3700-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.