Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Viewing Angle | 24° |
---|---|
Diode Case Style | SMD |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.8V |
Rise Time | 20ns |
Fall Time tf | 20ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2A - 4 weeks |
SVHC | No SVHC (15-Jan-2019) |
INFRARED EMITTER 850 NM SMD | Farnell |
Ir Emitter, 850Nm, 24Deg, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a VSMG285011G?
Additional datasheets, footprints and schematics for VSMG285011G are listed on our Part Details page. You can also find images and similar parts to VSMG285011G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSMG285011G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSMG285011G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSMG285011G fall under?
The VSMG285011G is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to VSMG285011G when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSMG285011G you can contact the distributor directly for product support, shipping queries etc.
Is the VSMG285011G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VSMG285011G have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for VSMG285011G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSMG285011G often in real-time on the comparison pages.
What if I can't find stock of VSMG285011G?
You can fill out our help required form which you can use to request a quote for VSMG285011G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.