Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Viewing Angle | 12° |
---|---|
Diode Case Style | - |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | - |
Rise Time | 20ns |
Fall Time tf | 20ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 2A - 4 weeks |
SVHC | No SVHC (15-Jan-2019) |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
Peak Wavelength | 870nm |
Radiant Intensity | 350mW/Sr |
Infrared LED 850nm 12deg 20ns SMD2 GW | RS |
INFRARED EMITTER 850 NM SMD | Farnell |
Where can I find additional details, specifications and documents for a VSMG2020X01?
Additional datasheets, footprints and schematics for VSMG2020X01 are listed on our Part Details page. You can also find images and similar parts to VSMG2020X01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSMG2020X01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSMG2020X01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSMG2020X01 fall under?
The VSMG2020X01 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to VSMG2020X01 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSMG2020X01 you can contact the distributor directly for product support, shipping queries etc.
Is the VSMG2020X01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VSMG2020X01 have stock available?
Authorised distributors including RS and Farnell have stock available or on a lead time for VSMG2020X01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSMG2020X01 often in real-time on the comparison pages.
What if I can't find stock of VSMG2020X01?
You can fill out our help required form which you can use to request a quote for VSMG2020X01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.