Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Viewing Angle | 150° |
---|---|
Diode Case Style | SMD |
Forward Current If(AV) | 20mA |
Forward Voltage VF Max | 1.65V |
Rise Time | 20ns |
Fall Time tf | 20ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Ir Emitter, 850Nm, Smd | Newark Electronics |
INFRARED EMITTER 850 NM SMD | Farnell |
Where can I find additional details, specifications and documents for a VSMG10850?
Additional datasheets, footprints and schematics for VSMG10850 are listed on our Part Details page. You can also find images and similar parts to VSMG10850 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSMG10850 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSMG10850 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSMG10850 fall under?
The VSMG10850 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to VSMG10850 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSMG10850 you can contact the distributor directly for product support, shipping queries etc.
Is the VSMG10850 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VSMG10850 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for VSMG10850.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSMG10850 often in real-time on the comparison pages.
What if I can't find stock of VSMG10850?
You can fill out our help required form which you can use to request a quote for VSMG10850 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.