Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Viewing Angle | 50° |
---|---|
Diode Case Style | SMD |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.6V |
Rise Time | 30ns |
Fall Time tf | 30ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2A - 4 weeks |
SVHC | No SVHC (15-Jan-2019) |
INFRARED EMITTER 890 NM SMD | Farnell |
Infrared Emitter, 100 Ma, 30 Ns, 30 Ns, 50 , 1.6 V, -40 C Rohs Compliant: Yes |Vishay VSMF2893SLX01 | Newark Electronics |
Where can I find additional details, specifications and documents for a VSMF2893SLX01?
Additional datasheets, footprints and schematics for VSMF2893SLX01 are listed on our Part Details page. You can also find images and similar parts to VSMF2893SLX01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSMF2893SLX01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSMF2893SLX01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSMF2893SLX01 fall under?
The VSMF2893SLX01 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to VSMF2893SLX01 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSMF2893SLX01 you can contact the distributor directly for product support, shipping queries etc.
Is the VSMF2893SLX01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VSMF2893SLX01 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for VSMF2893SLX01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSMF2893SLX01 often in real-time on the comparison pages.
What if I can't find stock of VSMF2893SLX01?
You can fill out our help required form which you can use to request a quote for VSMF2893SLX01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.