Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Viewing Angle | 50° |
---|---|
Diode Case Style | SMD |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.6V |
Rise Time | 15ns |
Fall Time tf | 15ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2A - 4 weeks |
SVHC | No SVHC (15-Jan-2019) |
Infrared Emitter, 100 Ma, 15 Ns, 15 Ns, 50 , 1.6 V, -40 C Rohs Compliant: Yes |Vishay VSMB2948RG | Newark Electronics |
INFRARED EMITTER 940 NM SMD | element14 |
IR-EMITTER REVERSE 940NM 50° 20 | Rutronik |
IR Emitter 940nm 90mW/sr 100mA 1.8V 2-Pin SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a VSMB2948RG?
Additional datasheets, footprints and schematics for VSMB2948RG are listed on our Part Details page. You can also find images and similar parts to VSMB2948RG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSMB2948RG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSMB2948RG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSMB2948RG fall under?
The VSMB2948RG is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to VSMB2948RG when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSMB2948RG you can contact the distributor directly for product support, shipping queries etc.
Is the VSMB2948RG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VSMB2948RG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Avnet America have stock available or on a lead time for VSMB2948RG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSMB2948RG often in real-time on the comparison pages.
What if I can't find stock of VSMB2948RG?
You can fill out our help required form which you can use to request a quote for VSMB2948RG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.