VSMB2943SLX01 Infrared Products by Vishay Intertechnology

IR EMITTING DIODE 940NM SMD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

VSMB2943SLX01 is an infrared, 940 nm, side looking emitting diode in GaAlAs multi quantum well (MQW) technology with high radiant power and high speed, molded in clear, untinted plastic package (with lens) for surface mounting (SMD).

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for RS
RS
from US$0.35
46,500
in stock
Buy Now
Logo for element14
element14
from US$0.28
47,487
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.29
47,487
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.18
30,000
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.48
3,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.16
130
in stock
Buy Now
Logo for Rutronik
Rutronik
-
18,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.22
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.33
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Viewing Angle 50°
Diode Case Style SMD
Forward Current If(AV) 100mA
Forward Voltage VF Max 1.6V
Rise Time 15ns
Fall Time tf 15ns
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 2A - 4 weeks
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

INFRARED EMITTER 940 NM SMD | element14
IR Emit.HPower HSpeed 940nm SMD SL-e3 | RS
Vishay IR Emitter 940nm 100mA 1.4V SMD | Distrelec
Ir Emitter, 15Mw/Sr, 940Nm, Smd | Newark Electronics
HIGHSPEED EMITTER 940NM AEC-Q | Rutronik
940 nm 100 mA â–’12â–‘ SMT High Speed Infrared Emitting Diode | Future Electronics
Infrared Emitter, 940 nm, 25 °, SMD, 15 mW/Sr, 15 ns, 15 ns | Avnet America
Infrared Emitter, 940 nm, 25 �, SMD, 15 mW/Sr, 15 ns, 15 ns | EBV Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VSMB2943SLX01?

Additional datasheets, footprints and schematics for VSMB2943SLX01 are listed on our Part Details page. You can also find images and similar parts to VSMB2943SLX01 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VSMB2943SLX01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSMB2943SLX01 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VSMB2943SLX01 fall under?

The VSMB2943SLX01 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.

Can I view similar or alternative parts?

You can view similar parts to VSMB2943SLX01 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VSMB2943SLX01 you can contact the distributor directly for product support, shipping queries etc.

Is the VSMB2943SLX01 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VSMB2943SLX01 have stock available?

Authorised distributors including element14, Farnell, RS, TTI Europe and Distrelec have stock available or on a lead time for VSMB2943SLX01.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VSMB2943SLX01 often in real-time on the comparison pages.

What if I can't find stock of VSMB2943SLX01?

You can fill out our help required form which you can use to request a quote for VSMB2943SLX01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay