Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
2,650
in stock
|
Buy Now | |
RS
from US$0.37
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
2,650
in stock
|
Buy Now | |
element14
from US$0.23
|
2,650
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
-
|
Buy Now | |
Future Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
TTI Europe
from US$0.23
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Viewing Angle | 50° |
---|---|
Diode Case Style | SMD |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.6V |
Rise Time | 15ns |
Fall Time tf | 15ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2A - 4 weeks |
SVHC | No SVHC (15-Jan-2019) |
IR Emit.HPower HSpeed 940nm SMD RGW-e3 | RS |
Infrared Emitter, 100 Ma, 15 Ns, 15 Ns, 50 , 1.6 V, -40 C Rohs Compliant: Yes |Vishay VSMB2943RGX01 | Newark Electronics |
INFRARED EMITTER 940 NM SMD | element14 |
HIGHSPEED EMITTER 940NM AEC-Q | Rutronik |
940 nm 100 mA â–’25â–‘ Surface Mount High Speed Infrared Emitting Diode BULK | Future Electronics |
LED IrLED 940nm Chip LED 2-Pin SMD T/R | Avnet America |
IR EMITTER HSP 940NM SMDRGW | TTI Europe |
Where can I find additional details, specifications and documents for a VSMB2943RGX01?
Additional datasheets, footprints and schematics for VSMB2943RGX01 are listed on our Part Details page. You can also find images and similar parts to VSMB2943RGX01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSMB2943RGX01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSMB2943RGX01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSMB2943RGX01 fall under?
The VSMB2943RGX01 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to VSMB2943RGX01 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSMB2943RGX01 you can contact the distributor directly for product support, shipping queries etc.
Is the VSMB2943RGX01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VSMB2943RGX01 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for VSMB2943RGX01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSMB2943RGX01 often in real-time on the comparison pages.
What if I can't find stock of VSMB2943RGX01?
You can fill out our help required form which you can use to request a quote for VSMB2943RGX01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.