Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
No stock
|
Buy Now | |
TTI Europe
from US$0.17
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
494
in stock
|
Buy Now | |
element14
from US$0.32
|
494
in stock
|
Buy Now | |
Farnell
from US$0.33
|
494
in stock
|
Buy Now | |
Rutronik
from US$0.12
|
-
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now |
Viewing Angle | 14° |
---|---|
Diode Case Style | SMD |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.6V |
Rise Time | 15ns |
Fall Time tf | 15ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Ir Emitter, 940Nm, 14Deg, Smd | Newark Electronics |
IR EMITTER, 940NM, 14DEG, SMD | element14 |
IR-EMITTER 940NM 14° 70MW/SR R | Rutronik |
IR LED 940nm 70mW/sr 7deg SMD Gull Wing | RS |
2.3x2.3x2.8mm high speed IR 940nm 7â–‘ smt untinted plastic package | Future Electronics |
IR Emitter 940nm 70mW/sr 100mA 1.75V 2-Pin SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a VSMB294008G?
Additional datasheets, footprints and schematics for VSMB294008G are listed on our Part Details page. You can also find images and similar parts to VSMB294008G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSMB294008G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSMB294008G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSMB294008G fall under?
The VSMB294008G is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to VSMB294008G when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSMB294008G you can contact the distributor directly for product support, shipping queries etc.
Is the VSMB294008G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VSMB294008G have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for VSMB294008G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSMB294008G often in real-time on the comparison pages.
What if I can't find stock of VSMB294008G?
You can fill out our help required form which you can use to request a quote for VSMB294008G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.