VSMB2020X01 More Optoelectronics & Displays by Vishay Intertechnology

High Speed Infrared Emitting Diodes, 940 nm, GaAlAs, DH

Status: Unknown
Series: VSMB2000X01, VSMB2020X01
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for RS
RS
from US$0.28
2,960
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.23
6,000
in stock
Buy Now
Logo for element14
element14
from US$0.26
4,779
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.25
4,779
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.15
3,337
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.15
272
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.13
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.32
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.19
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Package type: surface mount
Package form: GW, RGW
Dimensions (L x W x H in mm): 2.3 x 2.3 x 2.8

Environmental Information

RoHS-Compliant Yes
Lead (Pb)-Free Totally Lead Free
MSL Designation Floor Life-4 weeks
Device Termination Plating Finish Sn
Halogen-Free Yes
GREEN Yes

Alternative Descriptions

940 nm 100 mA â–’12â–‘ Surface Mount High Speed Infrared Emitting Diode T&R | Future Electronics
INFRARED EMITTER 940 NM SMD | element14
IR transmitter | Transfer Multisort Elektronik
Hi-Speed IR Emitting Diode SMD, 940nm | RS
Ir Emit.hpow Hspd 950Nm Smdgull.w | Newark Electronics
IR-EMITTER HIGH SPEED AEC-Q101 | Rutronik
LED IrLED 940nm 2-Pin SMD T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VSMB2020X01?

Additional datasheets, footprints and schematics for VSMB2020X01 are listed on our Part Details page. You can also find images and similar parts to VSMB2020X01 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VSMB2020X01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSMB2020X01 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VSMB2020X01 fall under?

The VSMB2020X01 is listed under Optoelectronics & Displays > More Optoelectronics & Displays.

Can I view similar or alternative parts?

You can view similar parts to VSMB2020X01 when available in the More Optoelectronics & Displays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VSMB2020X01 you can contact the distributor directly for product support, shipping queries etc.

Is the VSMB2020X01 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.

Which authorised distributors for VSMB2020X01 have stock available?

Authorised distributors including Future Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for VSMB2020X01.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VSMB2020X01 often in real-time on the comparison pages.

What if I can't find stock of VSMB2020X01?

You can fill out our help required form which you can use to request a quote for VSMB2020X01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay