Status: | Unknown |
---|---|
Series: | VSMB2000X01, VSMB2020X01 |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
25,640
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
168,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
14,687
in stock
|
Buy Now | |
element14
from US$0.26
|
14,267
in stock
|
Buy Now | |
Farnell
from US$0.25
|
14,267
in stock
|
Buy Now | |
Kruse
-
|
6,000
in stock
|
Buy Now | |
Rutronik
from US$0.12
|
-
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Package type: surface mount |
Package form: GW, RGW |
Dimensions (L x W x H in mm): 2.3 x 2.3 x 2.8 |
Datasheet |
---|
VSMB2000X01, VSMB2020X01 |
General Information |
---|
Eye Safety |
Product Literature |
---|
Did You Know |
Selector Guide |
Product Sheet |
Tradeshow Brochure |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-4 weeks |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
IR EMITHPOWER SMD RGULLW-E3 | TTI Europe |
LED IrLED 940nm | RS |
Ir Emit Hipow Hspd 950Nm Rgull.w. | Newark Electronics |
INFRARED EMITTER 940 NM SMD | element14 |
DIO LED IR VSMB2000X01 SMD 60 25 30 | Kruse |
IR-EMITTER REVERSE AEC-Q101 | Rutronik |
940 nm 100 mA â–’12â–‘ Surface Mount High Speed Infrared Emitting Diode | Future Electronics |
LED IrLED 940nm 2-Pin SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a VSMB2000X01?
Additional datasheets, footprints and schematics for VSMB2000X01 are listed on our Part Details page. You can also find images and similar parts to VSMB2000X01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSMB2000X01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSMB2000X01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSMB2000X01 fall under?
The VSMB2000X01 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to VSMB2000X01 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSMB2000X01 you can contact the distributor directly for product support, shipping queries etc.
Is the VSMB2000X01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VSMB2000X01 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for VSMB2000X01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSMB2000X01 often in real-time on the comparison pages.
What if I can't find stock of VSMB2000X01?
You can fill out our help required form which you can use to request a quote for VSMB2000X01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.