Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Viewing Angle | 150° |
---|---|
Diode Case Style | SMD |
Forward Current If(AV) | 20mA |
Forward Voltage VF Max | 1.5V |
Rise Time | 15ns |
Fall Time tf | 15ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
INFRARED EMITTER 940 NM SMD | Farnell |
Infrared Emitter, 20 Ma, 15 Ns, 15 Ns, 150 , 1.5 V, -40 C Rohs Compliant: Yes |Vishay VSMB11940X01 | Newark Electronics |
Where can I find additional details, specifications and documents for a VSMB11940X01?
Additional datasheets, footprints and schematics for VSMB11940X01 are listed on our Part Details page. You can also find images and similar parts to VSMB11940X01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSMB11940X01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSMB11940X01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSMB11940X01 fall under?
The VSMB11940X01 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to VSMB11940X01 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSMB11940X01 you can contact the distributor directly for product support, shipping queries etc.
Is the VSMB11940X01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VSMB11940X01 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for VSMB11940X01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSMB11940X01 often in real-time on the comparison pages.
What if I can't find stock of VSMB11940X01?
You can fill out our help required form which you can use to request a quote for VSMB11940X01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.