Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
5,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
6,838
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
1,360
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
181
in stock
|
Buy Now | |
element14
from US$0.12
|
181
in stock
|
Buy Now | |
Farnell
from US$0.11
|
181
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Viewing Angle | 150° |
---|---|
Diode Case Style | SMD |
Forward Current If(AV) | 20mA |
Forward Voltage VF Max | 1.5V |
Rise Time | 15ns |
Fall Time tf | 15ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
940 nm 65 mA â–’75â–‘ Surface Mount High Speed Infrared Emitting Diode | Future Electronics |
IR EMITTER HIGH SPEED SL 940nm -e4 | RS |
LED IrLED 35mW IrLED 2-Pin SMD T/R | Avnet America |
IR transmitter | Transfer Multisort Elektronik |
Infrared Emitter, 20 Ma, 15 Ns, 15 Ns, 150 , 1.5 V, -40 C Rohs Compliant: Yes |Vishay VSMB10940 | Newark Electronics |
INFRARED EMITTER 940 NM SMD | element14 |
Where can I find additional details, specifications and documents for a VSMB10940?
Additional datasheets, footprints and schematics for VSMB10940 are listed on our Part Details page. You can also find images and similar parts to VSMB10940 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSMB10940 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSMB10940 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSMB10940 fall under?
The VSMB10940 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to VSMB10940 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSMB10940 you can contact the distributor directly for product support, shipping queries etc.
Is the VSMB10940 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VSMB10940 have stock available?
Authorised distributors including Chip One Stop, Future Electronics, RS, Avnet America and Transfer Multisort Elektronik have stock available or on a lead time for VSMB10940.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSMB10940 often in real-time on the comparison pages.
What if I can't find stock of VSMB10940?
You can fill out our help required form which you can use to request a quote for VSMB10940 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.