Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0430
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
253
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
5,000
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
4,689
in stock
|
Buy Now | |
Newark Electronics
from US$0.0430
|
393
in stock
|
Buy Now | |
element14
from US$0.19
|
253
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now |
Viewing Angle | 44° |
---|---|
Diode Case Style | T-1 (3mm) |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.62V |
Rise Time | 15ns |
Fall Time tf | 15ns |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
IR EMITTER HIGH SPEED.940NM 3MM 22DEG-e2 | Future Electronics |
Vishay IR-LED, 940nm, 3mm T-1, 65mW/sr, 44° | Distrelec |
Ir Emitter, 15Mw/Sr, 940Nm, T-1 | Newark Electronics |
INFRARED EMITTER 940NM T-1 | element14 |
IR EMITTER,940NM,3MM 65MW/SR 44 | Rutronik |
LED IrLED 940nm 2-Pin T-1 Bulk | Avnet America |
Where can I find additional details, specifications and documents for a VSLB3948?
Additional datasheets, footprints and schematics for VSLB3948 are listed on our Part Details page. You can also find images and similar parts to VSLB3948 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSLB3948 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSLB3948 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSLB3948 fall under?
The VSLB3948 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to VSLB3948 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSLB3948 you can contact the distributor directly for product support, shipping queries etc.
Is the VSLB3948 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VSLB3948 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Distrelec, Newark Electronics and element14 have stock available or on a lead time for VSLB3948.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSLB3948 often in real-time on the comparison pages.
What if I can't find stock of VSLB3948?
You can fill out our help required form which you can use to request a quote for VSLB3948 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.